Hubbell Incorporated Fiber Optic Patch Cord SFPCSCSCC10MM

Description
10 M 10 LENGTH IN METERS NETWORK INTERFACE CORD APPLICATION SIMPLEX STYLE 62.5/125 MICROMETER FIBER SIZE POLYMER/MU ZIRCONIA FERRULE MATERIAL SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M
Description
10 M 10 LENGTH IN METERS NETWORK INTERFACE CORD APPLICATION SIMPLEX STYLE 62.5/125 MICROMETER FIBER SIZE POLYMER/MU ZIRCONIA FERRULE MATERIAL SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFPCSCSCC10MM
Fiber Optic Patch Cord SFPCSCSCC10MM
10 M 10 LENGTH IN METERS NETWORK INTERFACE CORD APPLICATION SIMPLEX STYLE 62.5/125 MICROMETER FIBER SIZE POLYMER/MU ZIRCONIA FERRULE MATERIAL SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M
  • 10 M
  • 10 LENGTH IN METERS
  • NETWORK INTERFACE CORD APPLICATION
  • SIMPLEX STYLE
  • 62.5/125 MICROMETER FIBER SIZE
  • POLYMER/MU ZIRCONIA FERRULE MATERIAL
  • SC CONNECTOR AT ONE END
  • SC CONNECTOR AT OTHER END
  • HUBBELL[R] BRAND
  • LENGTH IN METERS - UOM M
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFPCSCSCC10MM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details