Hubbell Premise Wiring Modular Jack SFC6BK

Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL 6 CATEGORY T568A/B WIRING CODE APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO SFC MODEL
Datasheet
Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL 6 CATEGORY T568A/B WIRING CODE APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO SFC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SFC6BK - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SFC6BK
Modular Jack SFC6BK
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL 6 CATEGORY T568A/B WIRING CODE APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO SFC MODEL
  • AUDIO/VIDEO TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • BLACK COLOR
  • SNAP-FIT CONNECTION TYPE
  • UL 94V-0 APPROVAL
  • 6 CATEGORY
  • T568A/B WIRING CODE
  • APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO
  • SFC MODEL
Supplier's Site Datasheet
Snap-Fit, Inline Coupler,slim,cat6,bk Rohs Compliant Hubbell Premise Wiring - 26R2347 - Newark, An Avnet Company
Chicago, IL, United States
Snap-Fit, Inline Coupler,slim,cat6,bk Rohs Compliant Hubbell Premise Wiring
26R2347
Snap-Fit, Inline Coupler,slim,cat6,bk Rohs Compliant Hubbell Premise Wiring 26R2347
SNAP-FIT, INLINE COUPLER,SLIM,CAT6,BK ROHS COMPLIANT: YES

SNAP-FIT, INLINE COUPLER,SLIM,CAT6,BK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFC6BK 26R2347
Product Name Modular Jack Snap-Fit, Inline Coupler,slim,cat6,bk Rohs Compliant Hubbell Premise Wiring
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers