Hubbell Incorporated Modular Jack SFC6B

Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLUE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL 6 CATEGORY T568A/B WIRING CODE APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO SFC MODEL
Datasheet
Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLUE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL 6 CATEGORY T568A/B WIRING CODE APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO SFC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SFC6B - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SFC6B
Modular Jack SFC6B
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLUE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL 6 CATEGORY T568A/B WIRING CODE APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO SFC MODEL
  • AUDIO/VIDEO TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • BLUE COLOR
  • SNAP-FIT CONNECTION TYPE
  • UL 94V-0 APPROVAL
  • 6 CATEGORY
  • T568A/B WIRING CODE
  • APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO
  • SFC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number SFC6B
Product Name Modular Jack
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CFB.M06.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers