Hubbell Incorporated Modular Jack SFC5EBK

Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL 5E CATEGORY T568A/B WIRING CODE APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO SFC MODEL
Datasheet
Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL 5E CATEGORY T568A/B WIRING CODE APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO SFC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SFC5EBK - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SFC5EBK
Modular Jack SFC5EBK
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL 5E CATEGORY T568A/B WIRING CODE APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO SFC MODEL
  • AUDIO/VIDEO TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • BLACK COLOR
  • SNAP-FIT CONNECTION TYPE
  • UL 94V-0 APPROVAL
  • 5E CATEGORY
  • T568A/B WIRING CODE
  • APPLICATION VOIP, WIRELESS ACCESS, ANALOG VIDEO, DIGITAL VIDEO
  • SFC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number SFC5EBK
Product Name Modular Jack
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details