Hubbell Incorporated Modular Jack SF35STOW

Description
AUDIO/VIDEO, 3.5 MM STEREO TYPE FLAME RETARDANT POLYMER MATERIAL OFFICE WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION LAPTOP AND DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICE SF MODEL
Datasheet
Description
AUDIO/VIDEO, 3.5 MM STEREO TYPE FLAME RETARDANT POLYMER MATERIAL OFFICE WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION LAPTOP AND DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICE SF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SF35STOW - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SF35STOW
Modular Jack SF35STOW
AUDIO/VIDEO, 3.5 MM STEREO TYPE FLAME RETARDANT POLYMER MATERIAL OFFICE WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION LAPTOP AND DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICE SF MODEL
  • AUDIO/VIDEO, 3.5 MM STEREO TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • OFFICE WHITE COLOR
  • SNAP-FIT CONNECTION TYPE
  • UL 94V-0 APPROVAL
  • APPLICATION LAPTOP AND DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICE
  • SF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number SF35STOW
Product Name Modular Jack
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details