Hubbell Incorporated Modular Jack SF35FFBK

Description
AUDIO/VIDEO, 3.5 MM STEREO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION LAPTOP AND DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICE SF MODEL
Datasheet
Description
AUDIO/VIDEO, 3.5 MM STEREO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION LAPTOP AND DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICE SF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SF35FFBK - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SF35FFBK
Modular Jack SF35FFBK
AUDIO/VIDEO, 3.5 MM STEREO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION LAPTOP AND DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICE SF MODEL
  • AUDIO/VIDEO, 3.5 MM STEREO TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • BLACK COLOR
  • SNAP-FIT CONNECTION TYPE
  • UL 94V-0 APPROVAL
  • APPLICATION LAPTOP AND DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICE
  • SF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number SF35FFBK
Product Name Modular Jack
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details