Hubbell Wiring Device-Kellems Cord Connect, Str, Nylon 6.6, Pg7, Grey; Thread Size Imperial Hubbell Wiring Devices SECP7GA

Description
CORD CONNECT, STR, NYLON 6.6, PG7, GREY; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2.9mm; Cable Diameter Max:6.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP66RoHS Compliant: Yes
Datasheet
Description
CORD CONNECT, STR, NYLON 6.6, PG7, GREY; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2.9mm; Cable Diameter Max:6.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP66RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connect, Str, Nylon 6.6, Pg7, Grey; Thread Size Imperial Hubbell Wiring Devices - 91F2306 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connect, Str, Nylon 6.6, Pg7, Grey; Thread Size Imperial Hubbell Wiring Devices
91F2306
Cord Connect, Str, Nylon 6.6, Pg7, Grey; Thread Size Imperial Hubbell Wiring Devices 91F2306
CORD CONNECT, STR, NYLON 6.6, PG7, GREY; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2.9mm; Cable Diameter Max:6.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP66RoHS Compliant: Yes

CORD CONNECT, STR, NYLON 6.6, PG7, GREY; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2.9mm; Cable Diameter Max:6.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP66RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 91F2306
Product Name Cord Connect, Str, Nylon 6.6, Pg7, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Glands - 2101367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details