Hubbell Lighting, Inc. Incandescent Recessed Housing SCRMN8

Description
7 3/16 INCH REMODEL INSTALLATION RESIDENTIAL APPLICATION BR40/PAR38 LAMP TYPE 250 W LAMP WATTAGE NON INSULATED, 45 DEG SLOPED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 9 INCH CEILING OPENING SIZE LITE BOX[R] BRAND
Datasheet
Description
7 3/16 INCH REMODEL INSTALLATION RESIDENTIAL APPLICATION BR40/PAR38 LAMP TYPE 250 W LAMP WATTAGE NON INSULATED, 45 DEG SLOPED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 9 INCH CEILING OPENING SIZE LITE BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - SCRMN8 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
SCRMN8
Incandescent Recessed Housing SCRMN8
7 3/16 INCH REMODEL INSTALLATION RESIDENTIAL APPLICATION BR40/PAR38 LAMP TYPE 250 W LAMP WATTAGE NON INSULATED, 45 DEG SLOPED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 9 INCH CEILING OPENING SIZE LITE BOX[R] BRAND
  • 7 3/16 INCH
  • REMODEL INSTALLATION
  • RESIDENTIAL APPLICATION
  • BR40/PAR38 LAMP TYPE
  • 250 W LAMP WATTAGE
  • NON INSULATED, 45 DEG SLOPED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 9 INCH CEILING OPENING SIZE
  • LITE BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SCRMN8
Product Name Incandescent Recessed Housing
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details