SLOPED CEILING DOWNLIGHT TYPE
7-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
PAR38/BR40 LAMP TYPE
ALUMINUM HOUSING MATERIAL
INSULATED, 45 DEGREE SLOPED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED, STEEL JUNCTION BOX TYPE
8-3/4 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 1-1/2 INCH
VOLTAGE RATING 120 V
Hubbell Lighting, Inc.
Done
Description
SLOPED CEILING DOWNLIGHT TYPE
7-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
PAR38/BR40 LAMP TYPE
ALUMINUM HOUSING MATERIAL
INSULATED, 45 DEGREE SLOPED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED, STEEL JUNCTION BOX TYPE
8-3/4 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 1-1/2 INCH
VOLTAGE RATING 120 V
SLOPED CEILING DOWNLIGHT TYPE
7-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
PAR38/BR40 LAMP TYPE
ALUMINUM HOUSING MATERIAL
INSULATED, 45 DEGREE SLOPED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED, STEEL JUNCTION BOX TYPE
8-3/4 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 1-1/2 INCH
VOLTAGE RATING 120 V