Hubbell Lighting, Inc. Incandescent Recessed Housing SCIBX

Description
SLOPED CEILING DOWNLIGHT TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR30L/BR30 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, 45 DEGREE SLOPED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, STEEL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH VOLTAGE RATING 120 V
Datasheet
Description
SLOPED CEILING DOWNLIGHT TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR30L/BR30 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, 45 DEGREE SLOPED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, STEEL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH VOLTAGE RATING 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - SCIBX - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
SCIBX
Incandescent Recessed Housing SCIBX
SLOPED CEILING DOWNLIGHT TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR30L/BR30 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, 45 DEGREE SLOPED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, STEEL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH VOLTAGE RATING 120 V
  • SLOPED CEILING DOWNLIGHT TYPE
  • 7-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • PAR30L/BR30 LAMP TYPE
  • ALUMINUM HOUSING MATERIAL
  • INSULATED, 45 DEGREE SLOPED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PREWIRED, STEEL JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/2 INCH
  • VOLTAGE RATING 120 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SCIBX
Product Name Incandescent Recessed Housing
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details