Hubbell Incorporated Standard Wall Plate SCH8

Description
STEEL MATERIAL CHROME PLATED FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
Datasheet
Description
STEEL MATERIAL CHROME PLATED FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SCH8 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SCH8
Standard Wall Plate SCH8
STEEL MATERIAL CHROME PLATED FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
  • STEEL MATERIAL
  • CHROME PLATED FINISH
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • SCH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SCH8
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3012J - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
Combination Wall Plate, 1 Duplex Receptacle & 1 Decorator - SPJ826W - Legrand
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details
SINGLE GANG BLANK WALL PLATE WHITE - LE-88014 - MilesTek Corporation
Specs
Type Blank Wall Plate
View Details