Hubbell Incorporated Standard Wall Plate SCH26

Description
STEEL MATERIAL CHROME PLATED FINISH (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
Datasheet
Description
STEEL MATERIAL CHROME PLATED FINISH (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SCH26 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SCH26
Standard Wall Plate SCH26
STEEL MATERIAL CHROME PLATED FINISH (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
  • STEEL MATERIAL
  • CHROME PLATED FINISH
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • SCH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SCH26
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Toggle Switch Openings, Five Gang, Polished Brass - SB5PB - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Brass
View Details
Stainless Wall Plate for 1 Keystone Jack - ECP001 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details