Hubbell Incorporated Standard Wall Plate SCH1

Description
STEEL MATERIAL CHROME PLATED FINISH (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
Datasheet
Description
STEEL MATERIAL CHROME PLATED FINISH (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SCH1 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SCH1
Standard Wall Plate SCH1
STEEL MATERIAL CHROME PLATED FINISH (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
  • STEEL MATERIAL
  • CHROME PLATED FINISH
  • (1) TOGGLE SWITCH CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.03 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • SCH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SCH1
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
2-Port Office White Single-Gang Keystone Wallplate - WPT462 - Black Box
Specs
Type Data Jack Wall Plate
Opening / Devices Two
View Details