Hubbell Wiring Device-Kellems Duplex/Single Receptacle SC821-S6

Description
DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE; BLACK COLOR; UL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING
Datasheet
Description
DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE; BLACK COLOR; UL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Duplex/Single Receptacle
SC821-S6
Duplex/Single Receptacle SC821-S6
DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE; BLACK COLOR; UL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING

DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE; BLACK COLOR; UL, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number SC821-S6
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Continental European Duplex Socket White - 88010201 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
IP67 Watertight Angled Inlet - A52S56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers