Wiegmann Pull/Junction Box SC242406G

Description
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 609.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 14 GAUGE BODY, GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 609.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 14 GAUGE BODY, GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC242406G - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC242406G
Pull/Junction Box SC242406G
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 609.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 14 GAUGE BODY, GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 24 INCH
  • 24 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 14 GAUGE BODY, GR G90 MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
  • 32 KNOCKOUT(S)
  • (16) SIDES, (16) ENDS KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS FALLING DIRT
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SC242406G
Product Name Pull/Junction Box
Type Junction Box
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Enclosure, type 4/4x hinged - 598-DC22138 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details