Wiegmann Pull/Junction Box SC151504G

Description
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC151504G - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC151504G
Pull/Junction Box SC151504G
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 15 INCH
  • 15 WIDTH IN INCH
  • 15 INCH
  • 15 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION
  • (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
  • 32 KNOCKOUT(S)
  • (16) SIDES, (16) ENDS KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SC151504G
Product Name Pull/Junction Box
Type Junction Box
Length 15 inch (381 mm)
Width 15 inch (381 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4ALELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details