Wiegmann Pull/Junction Box SC121506GNK

Description
" UNFLANGED TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 12 INCH 15 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 12 INCH 15 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC121506GNK - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC121506GNK
Pull/Junction Box SC121506GNK
" UNFLANGED TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 12 INCH 15 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • PRE-GALVANIZED FINISH
  • 12 INCH
  • 15 INCH
  • 6 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • GR G90 MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SC121506GNK
Product Name Pull/Junction Box
Type Junction Box
Length 15 inch (381 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHMH6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details