SC121208 -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
SC121208
Description
"
UNFLANGED TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
12 INCH
12 INCH
8 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
24 KNOCKOUT(S)
(12) SIDES, (12) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
Description
"
UNFLANGED TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
12 INCH
12 INCH
8 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
24 KNOCKOUT(S)
(12) SIDES, (12) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
Datasheet
Suppliers
"
UNFLANGED TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
12 INCH
12 INCH
8 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
24 KNOCKOUT(S)
(12) SIDES, (12) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
"
- UNFLANGED TYPE
- STEEL MATERIAL
- POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
- ANSI 61 GRAY COLOR
- 12 INCH
- 12 INCH
- 8 INCH
- UL 50, CSA APPROVAL
- WALL MOUNTING
- NEMA 1 ENCLOSURE
- FLAT, SCREW-ON COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- INDOOR SERVICE TYPE
- (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
- 24 KNOCKOUT(S)
- (12) SIDES, (12) ENDS KNOCKOUT LOCATION
- APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
- SC MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
SC121208 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
12 inch (305 mm)
|
|
Width
|
12 inch (305 mm)
|
|
Depth
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
4 inch (102 mm)
Width
4 inch (102 mm)
View Details
4 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
44 inch (1118 mm)
Width
72 inch (1829 mm)
View Details