SC080808GNK -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
SC080808GNK
Description
"
PRE-GALVANIZED STEEL MATERIAL
POLYESTER POWDER COATED FINISH
GALVANIZED COLOR
8 INCH
8 INCH
8 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
SCREW COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
12 KNOCKOUT(S)
(6) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICATION DESIGNED COMMERCIAL/INDUSTRIA
L
"
Description
"
PRE-GALVANIZED STEEL MATERIAL
POLYESTER POWDER COATED FINISH
GALVANIZED COLOR
8 INCH
8 INCH
8 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
SCREW COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
12 KNOCKOUT(S)
(6) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICATION DESIGNED COMMERCIAL/INDUSTRIA
L
"
Datasheet
Suppliers
"
PRE-GALVANIZED STEEL MATERIAL
POLYESTER POWDER COATED FINISH
GALVANIZED COLOR
8 INCH
8 INCH
8 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
SCREW COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
12 KNOCKOUT(S)
(6) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICATION DESIGNED COMMERCIAL/INDUSTRIA
L
"
"
- PRE-GALVANIZED STEEL MATERIAL
- POLYESTER POWDER COATED FINISH
- GALVANIZED COLOR
- 8 INCH
- 8 INCH
- 8 INCH
- UL 50, CSA APPROVAL
- WALL MOUNTING
- NEMA 1 ENCLOSURE
- SCREW COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 12 KNOCKOUT(S)
- (6) SIDES, (6) ENDS KNOCKOUT LOCATION
- APPLICATION DESIGNED COMMERCIAL/INDUSTRIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
SC080808GNK |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
8 inch (203 mm)
|
|
Depth
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel
Features
Hinged Cover
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
42 inch (1067 mm)
Width
48 inch (1219 mm)
View Details