SC061204 -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
SC061204
Description
"
UNFLANGED TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
6 INCH
12 INCH
4 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
18 KNOCKOUT(S)
(12) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
Description
"
UNFLANGED TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
6 INCH
12 INCH
4 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
18 KNOCKOUT(S)
(12) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
Datasheet
Suppliers
"
UNFLANGED TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
6 INCH
12 INCH
4 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
18 KNOCKOUT(S)
(12) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
"
- UNFLANGED TYPE
- STEEL MATERIAL
- POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
- ANSI 61 GRAY COLOR
- 6 INCH
- 12 INCH
- 4 INCH
- UL 50, CSA APPROVAL
- WALL MOUNTING
- NEMA 1 ENCLOSURE
- FLAT, SCREW-ON COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- INDOOR SERVICE TYPE
- (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 18 KNOCKOUT(S)
- (12) SIDES, (6) ENDS KNOCKOUT LOCATION
- APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
- SC MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
SC061204 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
12 inch (305 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Depth
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
10 inch (254 mm)
Width
2.2 inch (55.88 mm)
View Details
3 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
54 inch (1372 mm)
Width
72 inch (1829 mm)
View Details