Hubbell Incorporated Standard Wall Plate SBP28

Description
STEEL MATERIAL BRASS PLATED FINISH (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SBP MODEL
Datasheet
Description
STEEL MATERIAL BRASS PLATED FINISH (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SBP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SBP28 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SBP28
Standard Wall Plate SBP28
STEEL MATERIAL BRASS PLATED FINISH (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SBP MODEL
  • STEEL MATERIAL
  • BRASS PLATED FINISH
  • (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.03 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • SBP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SBP28
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Duplex & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 56SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Louver, One Gang Horizontal, 302 Stainless Steel - SS760I - Legrand
Specs
Type Louver Horizontal
Opening / Devices One
Material Steel
View Details