Hubbell Incorporated Standard Wall Plate SB12

Description
BRASS MATERIAL (1) TELEPHONE OPENING CONFIGURATION 1 GANG(S) HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA
Datasheet
Description
BRASS MATERIAL (1) TELEPHONE OPENING CONFIGURATION 1 GANG(S) HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB12 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SB12
Standard Wall Plate SB12
BRASS MATERIAL (1) TELEPHONE OPENING CONFIGURATION 1 GANG(S) HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA
  • BRASS MATERIAL
  • (1) TELEPHONE OPENING CONFIGURATION
  • 1 GANG(S)
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
Supplier's Site Datasheet
Standard Wall Plate - SB12 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB12
Standard Wall Plate SB12
0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U

0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SB12 SB12
Product Name Standard Wall Plate Standard Wall Plate
Type Phone Jack Wall Plate Cable TV Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Decorative Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3052 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SC-3-PL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details