Hubbell Incorporated Standard Wall Plate SA8

Description
0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
Datasheet
Description
0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA8 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SA8
Standard Wall Plate SA8
0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
  • 0.05 INCH THK ANODIZED ALUMINUM MATERIAL
  • LACQUER COATED FINISH
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SA MODEL
Supplier's Site Datasheet
Standard Wall Plate - SA8 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SA8
Standard Wall Plate SA8
0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIO

0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SA8 SA8
Product Name Standard Wall Plate Standard Wall Plate
Type  Duplex Outlet Cover  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Medium Size Glossy Finish - 21MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Decorator Openings, Four Gang, White - SPJ264W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details
QUICKPORT CAT6+ EXTREME JACK IVORY - LE-61110-RI6 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details