Hubbell Incorporated Standard Wall Plate SA723

Description
0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) 2.16 INCH HOLE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
Datasheet
Description
0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) 2.16 INCH HOLE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA723 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SA723
Standard Wall Plate SA723
0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) 2.16 INCH HOLE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
  • 0.05 INCH THK ANODIZED ALUMINUM MATERIAL
  • LACQUER COATED FINISH
  • (1) 2.16 INCH HOLE SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SA723
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Jumbo Size Glossy Finish - 41JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Standard Wall Plate - NP44I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices Four
Material Nylon
View Details
Standard Wall Plate - SP264-LA - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Decorator
Material Plastic
View Details