Hubbell Incorporated Standard Wall Plate SA720

Description
0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) 1.6 INCH HOLE 20/30 AMPERE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
Datasheet
Description
0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) 1.6 INCH HOLE 20/30 AMPERE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA720 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SA720
Standard Wall Plate SA720
0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) 1.6 INCH HOLE 20/30 AMPERE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
  • 0.05 INCH THK ANODIZED ALUMINUM MATERIAL
  • LACQUER COATED FINISH
  • (1) 1.6 INCH HOLE 20/30 AMPERE SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • TWIST-LOCK[R] BRAND
  • OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SA720
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - N2173 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details
Standard Wall Plate - SA8 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover
Material Aluminum
View Details
2 suppliers