Hubbell Lighting, Inc. Vandal Resistant Architectural Fixture S9-70S

Description
BRONZE POWDER PAINTED FINISH UL (CANADA AND US) APPROVAL CEILING MOUNT MOUNTING YES LAMP INCLUDED MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE APPLICATION PARKING GARAGE, ENTRANCE CANOPY, STAIRWELL, BUILDING EAVE
Datasheet
Description
BRONZE POWDER PAINTED FINISH UL (CANADA AND US) APPROVAL CEILING MOUNT MOUNTING YES LAMP INCLUDED MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE APPLICATION PARKING GARAGE, ENTRANCE CANOPY, STAIRWELL, BUILDING EAVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Architectural Fixture - S9-70S - Hubbell Lighting, Inc.
Greenville, SC, USA
Vandal Resistant Architectural Fixture
S9-70S
Vandal Resistant Architectural Fixture S9-70S
BRONZE POWDER PAINTED FINISH UL (CANADA AND US) APPROVAL CEILING MOUNT MOUNTING YES LAMP INCLUDED MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE APPLICATION PARKING GARAGE, ENTRANCE CANOPY, STAIRWELL, BUILDING EAVE
  • BRONZE POWDER PAINTED FINISH
  • UL (CANADA AND US) APPROVAL
  • CEILING MOUNT MOUNTING
  • YES LAMP INCLUDED
  • MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE
  • APPLICATION PARKING GARAGE, ENTRANCE CANOPY, STAIRWELL, BUILDING EAVE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number S9-70S
Product Name Vandal Resistant Architectural Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details