Hubbell Wiring Device-Kellems Modular Jack S68-LA

Description
MODULAR UTP JACK TYPE; LIGHT ALMOND COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 6 CATEGORY; T568A/B WIRING CODE; INNOVATE[TM] BRAND
Datasheet
Description
MODULAR UTP JACK TYPE; LIGHT ALMOND COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 6 CATEGORY; T568A/B WIRING CODE; INNOVATE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - S68-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Modular Jack
S68-LA
Modular Jack S68-LA
MODULAR UTP JACK TYPE; LIGHT ALMOND COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 6 CATEGORY; T568A/B WIRING CODE; INNOVATE[TM] BRAND

MODULAR UTP JACK TYPE; LIGHT ALMOND COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 6 CATEGORY; T568A/B WIRING CODE; INNOVATE[TM] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Electrical Connectors
Product Number S68-LA
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details