Hubbell Wiring Device-Kellems Modular Jack S68-GRY

Description
MODULAR UTP JACK TYPE; GRAY COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 6 CATEGORY; T568A/B WIRING CODE; INNOVATE[TM] BRAND
Datasheet
Description
MODULAR UTP JACK TYPE; GRAY COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 6 CATEGORY; T568A/B WIRING CODE; INNOVATE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - S68-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Modular Jack
S68-GRY
Modular Jack S68-GRY
MODULAR UTP JACK TYPE; GRAY COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 6 CATEGORY; T568A/B WIRING CODE; INNOVATE[TM] BRAND

MODULAR UTP JACK TYPE; GRAY COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 6 CATEGORY; T568A/B WIRING CODE; INNOVATE[TM] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Electrical Connectors
Product Number S68-GRY
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28300-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug/Receptacle - 20526921 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 24 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details