Hubbell Wiring Device-Kellems Modular Jack S58-G

Description
MODULAR UTP JACK TYPE; GREEN COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; INNOVATE[TM] BRAND
Datasheet
Description
MODULAR UTP JACK TYPE; GREEN COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; INNOVATE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - S58-G - Hubbell Wiring Device-Kellems
Milford, CT, USA
Modular Jack
S58-G
Modular Jack S58-G
MODULAR UTP JACK TYPE; GREEN COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; INNOVATE[TM] BRAND

MODULAR UTP JACK TYPE; GREEN COLOR; CLICK-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 5E CATEGORY; T568A/B, UNIVERSAL WIRING CODE; INNOVATE[TM] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Electrical Connectors
Product Number S58-G
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers