S5003 -- FLUSH PLUG, 1", BRS HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Flush Plug, 1", Brs Hubbell Wiring Devices
S5003
Description
FLUSH PLUG, 1", BRS
Description
FLUSH PLUG, 1", BRS
Suppliers
Flush Plug, 1", Brs Hubbell Wiring Devices
35B2193
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35B2193 |
|
Product Name
|
Flush Plug, 1", Brs Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details