Hubbell Wiring Device-Kellems Duplex/Single Receptacle S3713-GRY

Description
SINGLE, DECORATOR TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74 INCH W X 4.478 INC
Datasheet
Description
SINGLE, DECORATOR TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74 INCH W X 4.478 INC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S3713-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
S3713-GRY
Duplex/Single Receptacle S3713-GRY
SINGLE, DECORATOR TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74 INCH W X 4.478 INC

SINGLE, DECORATOR TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74 INCH W X 4.478 INC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number S3713-GRY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-109-561 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details