Hubbell Wiring Device-Kellems Locking Flanged Receptacle Outlet S2347

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125 TO 480 V VOLTAGE RATING; 14 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125 TO 480 V VOLTAGE RATING; 14 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - S2347 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Receptacle Outlet
S2347
Locking Flanged Receptacle Outlet S2347
POLARIZED TYPE; POLYCARBONATE MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125 TO 480 V VOLTAGE RATING; 14 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125 TO 480 V VOLTAGE RATING; 14 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number S2347
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Mounting Style Flange
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Solar Connectors - 1-2468490-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details