Hubbell Lighting, Inc. Vandal Resistant Architectural Fixture S12-84F

Description
12.362 INCH L X 12.362 INCH W X 8.858 INCH D SIZE BRONZE FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING 2 LAMP(S) YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE APPLICATION WET LOCATION, CANOPY LIGHTING, PARKING GARAGE, ENTRANCE CANOPIES, STAIRWELLS, BUILDING EAVES S12 MODEL
Datasheet
Description
12.362 INCH L X 12.362 INCH W X 8.858 INCH D SIZE BRONZE FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING 2 LAMP(S) YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE APPLICATION WET LOCATION, CANOPY LIGHTING, PARKING GARAGE, ENTRANCE CANOPIES, STAIRWELLS, BUILDING EAVES S12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Architectural Fixture - S12-84F - Hubbell Lighting, Inc.
Greenville, SC, USA
Vandal Resistant Architectural Fixture
S12-84F
Vandal Resistant Architectural Fixture S12-84F
12.362 INCH L X 12.362 INCH W X 8.858 INCH D SIZE BRONZE FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING 2 LAMP(S) YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE APPLICATION WET LOCATION, CANOPY LIGHTING, PARKING GARAGE, ENTRANCE CANOPIES, STAIRWELLS, BUILDING EAVES S12 MODEL
  • 12.362 INCH L X 12.362 INCH W X 8.858 INCH D SIZE
  • BRONZE FINISH
  • SQUARE SHAPE
  • UL (CANADA AND US) APPROVAL
  • CEILING/WALL MOUNTING
  • 2 LAMP(S)
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION, CANOPY LIGHTING, PARKING GARAGE, ENTRANCE CANOPIES, STAIRWELLS, BUILDING EAVES
  • S12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number S12-84F
Product Name Vandal Resistant Architectural Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details