Hubbell Incorporated Individual Cable Tubing RYAC312

Description
HEAT TYPE 9 INCH 250 KCMIL CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
Datasheet
Description
HEAT TYPE 9 INCH 250 KCMIL CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - RYAC312 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
RYAC312
Individual Cable Tubing RYAC312
HEAT TYPE 9 INCH 250 KCMIL CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
  • HEAT TYPE
  • 9 INCH
  • 250 KCMIL CABLE SIZE
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 130 DEG C SHRINK TEMPERATURE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • APPLICATION MINE SPLICE KIT
  • WALL THICKNESS 0.5 INCH (EXPANDED)
  • RYAC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number RYAC312
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 031172-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 2836908 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.3543 inch (9 mm)
Length 118 inch (3000 mm)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details