Hubbell Incorporated Individual Cable Tubing RYAC25

Description
HEAT TYPE 5 INCH 4 TO 1/0 AWG (ALUMINUM), 2 TO 1/0 AWG (COPPER) CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
Datasheet
Description
HEAT TYPE 5 INCH 4 TO 1/0 AWG (ALUMINUM), 2 TO 1/0 AWG (COPPER) CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - RYAC25 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
RYAC25
Individual Cable Tubing RYAC25
HEAT TYPE 5 INCH 4 TO 1/0 AWG (ALUMINUM), 2 TO 1/0 AWG (COPPER) CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
  • HEAT TYPE
  • 5 INCH
  • 4 TO 1/0 AWG (ALUMINUM), 2 TO 1/0 AWG (COPPER) CABLE SIZE
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 130 DEG C SHRINK TEMPERATURE
  • MOLE[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • APPLICATION MINE SPLICE KIT
  • WALL THICKNESS 0.5 INCH (EXPANDED)
  • RYAC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number RYAC25
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2672326 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details