Hubbell Incorporated COMPRESSION CABLE LUG RYA31AC

Description
3.15 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 300 TO 350 KCMIL COMPACT, 300 TO 350 KCMIL (ALUMINUM) CONDUCTOR SIZE 299/655/705 DIE INDEX 1.11 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
Datasheet
Description
3.15 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 300 TO 350 KCMIL COMPACT, 300 TO 350 KCMIL (ALUMINUM) CONDUCTOR SIZE 299/655/705 DIE INDEX 1.11 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - RYA31AC - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
RYA31AC
COMPRESSION CABLE LUG RYA31AC
3.15 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 300 TO 350 KCMIL COMPACT, 300 TO 350 KCMIL (ALUMINUM) CONDUCTOR SIZE 299/655/705 DIE INDEX 1.11 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
  • 3.15 INCH OVERALL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 300 TO 350 KCMIL COMPACT, 300 TO 350 KCMIL (ALUMINUM) CONDUCTOR SIZE
  • 299/655/705 DIE INDEX
  • 1.11 INCH W PAD SIZE
  • MOLE[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE
  • RYA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number RYA31AC
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Ring Terminals - 1787266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details