Hubbell Incorporated COMPRESSION CABLE LUG RYA2UC

Description
2 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 2 AWG STRANDED TO 1/0 AWG SOLID (ALUMINUM/COPPER), 2 TO 1 AWG STRANDED COMPACT CONDUCTOR SIZE BG/5/8-1/W243 DIE INDEX 0.65 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
Datasheet
Description
2 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 2 AWG STRANDED TO 1/0 AWG SOLID (ALUMINUM/COPPER), 2 TO 1 AWG STRANDED COMPACT CONDUCTOR SIZE BG/5/8-1/W243 DIE INDEX 0.65 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - RYA2UC - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
RYA2UC
COMPRESSION CABLE LUG RYA2UC
2 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 2 AWG STRANDED TO 1/0 AWG SOLID (ALUMINUM/COPPER), 2 TO 1 AWG STRANDED COMPACT CONDUCTOR SIZE BG/5/8-1/W243 DIE INDEX 0.65 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
  • 2 INCH OVERALL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 2 AWG STRANDED TO 1/0 AWG SOLID (ALUMINUM/COPPER), 2 TO 1 AWG STRANDED COMPACT CONDUCTOR SIZE
  • BG/5/8-1/W243 DIE INDEX
  • 0.65 INCH W PAD SIZE
  • MOLE[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE
  • RYA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number RYA2UC
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
Ferrules - 2841.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details