Hubbell Incorporated COMPRESSION CABLE LUG RYA28UC

Description
2.74 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 4/0 AWG STRANDED (ALUMINUM/COPPER), 4/0 AWG STRANDED TO 250 KCMIL COMPACT CONDUCTOR SIZE 249/840 DIE INDEX 0.91 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
Datasheet
Description
2.74 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 4/0 AWG STRANDED (ALUMINUM/COPPER), 4/0 AWG STRANDED TO 250 KCMIL COMPACT CONDUCTOR SIZE 249/840 DIE INDEX 0.91 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - RYA28UC - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
RYA28UC
COMPRESSION CABLE LUG RYA28UC
2.74 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 4/0 AWG STRANDED (ALUMINUM/COPPER), 4/0 AWG STRANDED TO 250 KCMIL COMPACT CONDUCTOR SIZE 249/840 DIE INDEX 0.91 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
  • 2.74 INCH OVERALL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 4/0 AWG STRANDED (ALUMINUM/COPPER), 4/0 AWG STRANDED TO 250 KCMIL COMPACT CONDUCTOR SIZE
  • 249/840 DIE INDEX
  • 0.91 INCH W PAD SIZE
  • MOLE[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE
  • RYA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number RYA28UC
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers