RYA27UC -- COMPRESSION CABLE LUG
Hubbell Incorporated
COMPRESSION CABLE LUG
RYA27UC
Description
2.74 INCH OVERALL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
3/0 AWG STRANDED, 3/0 AWG STRANDED COMPACT, 4/0 AWG SOLID (ALUMINUM), 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
249/840 DIE INDEX
0.91 INCH W PAD SIZE
MOLE[T], BURNDY[R] BRAND
ROHS COMPATIBLE
KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE
RYA MODEL
Description
2.74 INCH OVERALL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
3/0 AWG STRANDED, 3/0 AWG STRANDED COMPACT, 4/0 AWG SOLID (ALUMINUM), 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
249/840 DIE INDEX
0.91 INCH W PAD SIZE
MOLE[T], BURNDY[R] BRAND
ROHS COMPATIBLE
KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE
RYA MODEL
Datasheet
Suppliers
2.74 INCH OVERALL LENGTH
ALUMINUM/COPPER CONDUCTOR MATERIAL
3/0 AWG STRANDED, 3/0 AWG STRANDED COMPACT, 4/0 AWG SOLID (ALUMINUM), 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
249/840 DIE INDEX
0.91 INCH W PAD SIZE
MOLE[T], BURNDY[R] BRAND
ROHS COMPATIBLE
KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE
RYA MODEL
- 2.74 INCH OVERALL LENGTH
- ALUMINUM/COPPER CONDUCTOR MATERIAL
- 3/0 AWG STRANDED, 3/0 AWG STRANDED COMPACT, 4/0 AWG SOLID (ALUMINUM), 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
- 249/840 DIE INDEX
- 0.91 INCH W PAD SIZE
- MOLE[T], BURNDY[R] BRAND
- ROHS COMPATIBLE
- KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE
- RYA MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
RYA27UC |
|
Product Name
|
COMPRESSION CABLE LUG |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers