OCCUPANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; STORAGE AND UTILITY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 0 TO 600 W AT 120 VAC (INCANDESCENT/FLUORE
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | RWU600U-LACC4 |
| Product Name | Occupancy Sensor/Switch |
| Power Requirements | AC Powered |