Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RWDU500-W

Description
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX
Datasheet
Description
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RWDU500-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RWDU500-W
Occupancy Sensor/Switch RWDU500-W
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX

SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RWDU500-W
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Photoelectric Proximity Sensors - 5000004840-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Open; Normally Closed
View Details