Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RWDU500-LA

Description
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WA
Datasheet
Description
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RWDU500-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RWDU500-LA
Occupancy Sensor/Switch RWDU500-LA
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WA

SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RWDU500-LA
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3694 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details