Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RW600-BTC

Description
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BATHROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 0 TO 600 W LOAD RATING; 180 DEG FIELD OF
Datasheet
Description
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BATHROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 0 TO 600 W LOAD RATING; 180 DEG FIELD OF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW600-BTC - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RW600-BTC
Occupancy Sensor/Switch RW600-BTC
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BATHROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 0 TO 600 W LOAD RATING; 180 DEG FIELD OF

1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BATHROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 0 TO 600 W LOAD RATING; 180 DEG FIELD OF

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RW600-BTC
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details