1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; STORAGE, UTILITY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 25 TO 500 W LOAD RATING; 180 DEG FIELD OF VIEW; PASSIVE
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | RW500U-BKCC4 |
| Product Name | Occupancy Sensor/Switch |
| Power Requirements | AC Powered |