Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RW500B-BKCC4

Description
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, BEDROOM, BATHROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 25 TO 500 W LOAD RATING; 180 DEG FIELD OF V
Datasheet
Description
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, BEDROOM, BATHROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 25 TO 500 W LOAD RATING; 180 DEG FIELD OF V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW500B-BKCC4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RW500B-BKCC4
Occupancy Sensor/Switch RW500B-BKCC4
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, BEDROOM, BATHROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 25 TO 500 W LOAD RATING; 180 DEG FIELD OF V

1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, BEDROOM, BATHROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 25 TO 500 W LOAD RATING; 180 DEG FIELD OF V

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RW500B-BKCC4
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005408-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1245LLHLT-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric Sensors - 2103908 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 5.91 inch (4 to 150 mm)
View Details
2 suppliers