Hubbell Wiring Device-Kellems Programmable Timing Relay RT24-BK

Description
UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR BLACK; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORES
Datasheet
Description
UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR BLACK; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timing Relay - RT24-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Programmable Timing Relay
RT24-BK
Programmable Timing Relay RT24-BK
UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR BLACK; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORES

UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR BLACK; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORES

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Time Delay Relays
Product Number RT24-BK
Product Name Programmable Timing Relay
Maximum 24 hours
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC42S020U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 2
Timer Type ON-Delay
View Details
 - 4209166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details
Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details