Hubbell Incorporated Dimmer Switch RSLV600PW

Description
WALL DIMMER TYPE WHITE FINISH UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RS MODEL
Datasheet
Description
WALL DIMMER TYPE WHITE FINISH UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RSLV600PW - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RSLV600PW
Dimmer Switch RSLV600PW
WALL DIMMER TYPE WHITE FINISH UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RS MODEL
  • WALL DIMMER TYPE
  • WHITE FINISH
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET WITH ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSLV600PW
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
Standard AC Switch - CS320B - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details