WALL DIMMER TYPE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
300 W LOAD RATING
PRESET WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
HOMESELECT[TM] BRAND
RSELV MODEL
Hubbell Incorporated
Done
Datasheet
Description
WALL DIMMER TYPE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
300 W LOAD RATING
PRESET WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
HOMESELECT[TM] BRAND
RSELV MODEL
WALL DIMMER TYPE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
300 W LOAD RATING
PRESET WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
HOMESELECT[TM] BRAND
RSELV MODEL