Hubbell Incorporated Dimmer Switch RSELV303PLA

Description
WALL DIMMER TYPE LIGHT ALMOND FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RSELV MODEL
Datasheet
Description
WALL DIMMER TYPE LIGHT ALMOND FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RSELV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RSELV303PLA - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RSELV303PLA
Dimmer Switch RSELV303PLA
WALL DIMMER TYPE LIGHT ALMOND FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RSELV MODEL
  • WALL DIMMER TYPE
  • LIGHT ALMOND FINISH
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 300 W LOAD RATING
  • PRESET WITH ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • ELECTRONIC LOW VOLTAGE LOAD TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RSELV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSELV303PLA
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
SLADAPT: Shoe Slave Adapter - 690545 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details
Titan Series Magnetic Low-Voltage Dimmer - CDLV1103PW - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Number of lamps 1
View Details