Hubbell Incorporated Dimmer Switch RSELV303PI

Description
WALL DIMMER TYPE IVORY FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[TM] BRAND RSELV MODEL
Datasheet
Description
WALL DIMMER TYPE IVORY FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[TM] BRAND RSELV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RSELV303PI - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RSELV303PI
Dimmer Switch RSELV303PI
WALL DIMMER TYPE IVORY FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[TM] BRAND RSELV MODEL
  • WALL DIMMER TYPE
  • IVORY FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 300 W LOAD RATING
  • PRESET WITH ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • ELECTRONIC LOW VOLTAGE LOAD TYPE
  • HOMESELECT[TM] BRAND
  • RSELV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSELV303PI
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
LC3X Controller -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
Controller Type Manual On/Off; Daylight Sensor; Timer
Voltage 24 VAC
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details